Vishay Intertechnology, Inc. RES 220K OHM 1W 1% 2512 SMD CRCW2512220KFKEG

Description
RES 220Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 220Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1W 1% 2512 SMD - CRCW2512220KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1W 1% 2512 SMD
CRCW2512220KFKEG
RES 220K OHM 1W 1% 2512 SMD CRCW2512220KFKEG
RES 220Kohm 1W 1% 2512 SMD

RES 220Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KAFCT-ND
Chip Resistor - Surface Mount 541-220KAFCT-ND
220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KAFDKR-ND
Chip Resistor - Surface Mount 541-220KAFDKR-ND
220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KAFTR-ND
Chip Resistor - Surface Mount 541-220KAFTR-ND
220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

220 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 220K, 1%, 1W, 2512 Rohs Compliant Vishay - 84AH5354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220K, 1%, 1W, 2512 Rohs Compliant Vishay
84AH5354
Res, Aec-Q200, 220K, 1%, 1W, 2512 Rohs Compliant Vishay 84AH5354
RES, AEC-Q200, 220K, 1%, 1W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 220K, 1%, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512220KFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512220KFKEG
Chip Resistor - Surface Mount CRCW2512220KFKEG
RES SMD 220K OHM 1% 1W 2512

RES SMD 220K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW2512220KFKEG 541-220KAFCT-ND 84AH5354 CRCW2512220KFKEG
Product Name RES 220K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 220K, 1%, 1W, 2512 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details