Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251221R0FKTG

Description
21 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251221R0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251221R0FKTG-ND
Chip Resistor - Surface Mount CRCW251221R0FKTG-ND
21 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 21.0 OHM 1W 1% 2512 SMD - CRCW251221R0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0 OHM 1W 1% 2512 SMD
CRCW251221R0FKTG
RES 21.0 OHM 1W 1% 2512 SMD CRCW251221R0FKTG
RES 21.0ohm 1W 1% 2512 SMD

RES 21.0ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251221R0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251221R0FKTG
Chip Resistor - Surface Mount CRCW251221R0FKTG
RES SMD 21 OHM 1% 1W 2512

RES SMD 21 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 21 1% 100 R67 Rohs Compliant Vishay - 49P4643 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 21 1% 100 R67 Rohs Compliant Vishay
49P4643
Crcw2512 21 1% 100 R67 Rohs Compliant Vishay 49P4643
CRCW2512 21 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 21 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251221R0FKTG-ND CRCW251221R0FKTG CRCW251221R0FKTG 49P4643
Product Name Chip Resistor - Surface Mount RES 21.0 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 21 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573210 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details