Vishay Intertechnology, Inc. RES 20 OHM 1W 5% 2512 SMD CRCW251220R0JNTG

Description
RES 20ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 20ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1W 5% 2512 SMD - CRCW251220R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1W 5% 2512 SMD
CRCW251220R0JNTG
RES 20 OHM 1W 5% 2512 SMD CRCW251220R0JNTG
RES 20ohm 1W 5% 2512 SMD

RES 20ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251220R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251220R0JNTG-ND
Chip Resistor - Surface Mount CRCW251220R0JNTG-ND
20 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251220R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220R0JNTG
Chip Resistor - Surface Mount CRCW251220R0JNTG
RES SMD 20 OHM 5% 1W 2512

RES SMD 20 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW251220R0JNTG CRCW251220R0JNTG-ND CRCW251220R0JNTG
Product Name RES 20 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details