Vishay Intertechnology, Inc. RES 20 OHM 1.5W 5% 2512 SMD CRCW251220R0JNEGHP

Description
RES 20ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 20ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1.5W 5% 2512 SMD - CRCW251220R0JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1.5W 5% 2512 SMD
CRCW251220R0JNEGHP
RES 20 OHM 1.5W 5% 2512 SMD CRCW251220R0JNEGHP
RES 20ohm 1.5W 5% 2512 SMD

RES 20ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20RADKR-ND
Chip Resistor - Surface Mount 541-20RADKR-ND
20 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20RATR-ND
Chip Resistor - Surface Mount 541-20RATR-ND
20 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20RACT-ND
Chip Resistor - Surface Mount 541-20RACT-ND
20 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251220R0JNEGHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220R0JNEGHP
Chip Resistor - Surface Mount CRCW251220R0JNEGHP
RES SMD 20 OHM 5% 1.5W 2512

RES SMD 20 OHM 5% 1.5W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW251220R0JNEGHP 541-20RADKR-ND CRCW251220R0JNEGHP
Product Name RES 20 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers