20 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
20 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
20 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Series:CRCW; Resistance:20ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ...
RES, THICK FILM, 20R, 5%, 1W, 2512; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes
RES, THICK FILM, 20R, 5%, 1W, 2512, REEL; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-20XTR-ND | CRCW251220R0JNEG | 72M6888 | 78H0872 |
| Product Name | Chip Resistor - Surface Mount | Series:CRCW; Resistance:20ohm; Resistance Tolerance:+/-5%; Power Rating:1W; Operating Temperature ... | Res, Thick Film, 20R, 5%, 1W, 2512; Resistance Vishay | Res, Thick Film, 20R, 5%, 1W, 2512, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] | |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | 20 ohms |