Vishay Intertechnology, Inc. RES, SMD, 20 OHM, 1W, 2512, 1% CRCW251220R0FRT1

Description
RES, SMD, 20ohm, 1W, 2512, 1%
Request a Quote
Description
RES, SMD, 20ohm, 1W, 2512, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 20 OHM, 1W, 2512, 1% - CRCW251220R0FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 20 OHM, 1W, 2512, 1%
CRCW251220R0FRT1
RES, SMD, 20 OHM, 1W, 2512, 1% CRCW251220R0FRT1
RES, SMD, 20ohm, 1W, 2512, 1%

RES, SMD, 20ohm, 1W, 2512, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW251220R0FRT1
Product Name RES, SMD, 20 OHM, 1W, 2512, 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details