Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251220R0FKTH

Description
20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251220R0FKTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251220R0FKTH-ND
Chip Resistor - Surface Mount CRCW251220R0FKTH-ND
20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251220R0FKTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220R0FKTH
Chip Resistor - Surface Mount CRCW251220R0FKTH
RES SMD 20 OHM 1% 1W 2512

RES SMD 20 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 20 1% 100 R82 Rohs Compliant Vishay - 49P4635 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 20 1% 100 R82 Rohs Compliant Vishay
49P4635
Crcw2512 20 1% 100 R82 Rohs Compliant Vishay 49P4635
CRCW2512 20 1% 100 R82 ROHS COMPLIANT: NO

CRCW2512 20 1% 100 R82 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW251220R0FKTH-ND CRCW251220R0FKTH 49P4635
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 20 1% 100 R82 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details