Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251220K5FKTG

Description
20.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251220K5FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251220K5FKTG-ND
Chip Resistor - Surface Mount CRCW251220K5FKTG-ND
20.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 20.5K OHM 1W 1% 2512 SMD - CRCW251220K5FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1W 1% 2512 SMD
CRCW251220K5FKTG
RES 20.5K OHM 1W 1% 2512 SMD CRCW251220K5FKTG
RES 20.5Kohm 1W 1% 2512 SMD

RES 20.5Kohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 20.5K 1% 100 R67 Rohs Compliant Vishay - 49P4633 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 20.5K 1% 100 R67 Rohs Compliant Vishay
49P4633
Crcw2512 20.5K 1% 100 R67 Rohs Compliant Vishay 49P4633
CRCW2512 20.5K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 20.5K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251220K5FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220K5FKTG
Chip Resistor - Surface Mount CRCW251220K5FKTG
RES SMD 20.5K OHM 1% 1W 2512

RES SMD 20.5K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251220K5FKTG-ND CRCW251220K5FKTG 49P4633 CRCW251220K5FKTG
Product Name Chip Resistor - Surface Mount RES 20.5K OHM 1W 1% 2512 SMD Crcw2512 20.5K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers