Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 20Kohms 5% CRCW251220K0JNTG

Description
Thick Film Resistors - SMD 1watt 20Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 20Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 20Kohms 5% - CRCW251220K0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 20Kohms 5%
CRCW251220K0JNTG
Thick Film Resistors - SMD 1watt 20Kohms 5% CRCW251220K0JNTG
Thick Film Resistors - SMD 1watt 20Kohms 5%

Thick Film Resistors - SMD 1watt 20Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW251220K0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251220K0JNTG-ND
Chip Resistor - Surface Mount CRCW251220K0JNTG-ND
20 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251220K0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220K0JNTG
Chip Resistor - Surface Mount CRCW251220K0JNTG
RES SMD 20K OHM 5% 1W 2512

RES SMD 20K OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 20K 5% 200 R67 Rohs Compliant Vishay - 49P4632 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 20K 5% 200 R67 Rohs Compliant Vishay
49P4632
Crcw2512 20K 5% 200 R67 Rohs Compliant Vishay 49P4632
CRCW2512 20K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 20K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251220K0JNTG CRCW251220K0JNTG-ND CRCW251220K0JNTG 49P4632
Product Name Thick Film Resistors - SMD 1watt 20Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 20K 5% 200 R67 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details