Vishay Intertechnology, Inc. RES 20.0K OHM 1W 1% 2512 SMD CRCW251220K0FKTG

Description
RES 20.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 20.0Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1W 1% 2512 SMD - CRCW251220K0FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1W 1% 2512 SMD
CRCW251220K0FKTG
RES 20.0K OHM 1W 1% 2512 SMD CRCW251220K0FKTG
RES 20.0Kohm 1W 1% 2512 SMD

RES 20.0Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251220K0FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251220K0FKTG-ND
Chip Resistor - Surface Mount CRCW251220K0FKTG-ND
20 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251220K0FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251220K0FKTG
Chip Resistor - Surface Mount CRCW251220K0FKTG
RES SMD 20K OHM 1% 1W 2512

RES SMD 20K OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 20K, 1%, 1W, 2512, Reel; Resistance Vishay - 43C6050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 1W, 2512, Reel; Resistance Vishay
43C6050
Res, Thick Film, 20K, 1%, 1W, 2512, Reel; Resistance Vishay 43C6050
RES, THICK FILM, 20K, 1%, 1W, 2512, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

RES, THICK FILM, 20K, 1%, 1W, 2512, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251220K0FKTG CRCW251220K0FKTG-ND CRCW251220K0FKTG 43C6050
Product Name RES 20.0K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512; 2512 [6432 Metric]
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details