Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512205RFKTG

Description
205 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
205 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512205RFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512205RFKTG-ND
Chip Resistor - Surface Mount CRCW2512205RFKTG-ND
205 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 205 OHM 1W 1% 2512 SMD - CRCW2512205RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1W 1% 2512 SMD
CRCW2512205RFKTG
RES 205 OHM 1W 1% 2512 SMD CRCW2512205RFKTG
RES 205ohm 1W 1% 2512 SMD

RES 205ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512205RFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512205RFKTG
Chip Resistor - Surface Mount CRCW2512205RFKTG
RES SMD 205 OHM 1% 1W 2512

RES SMD 205 OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512205RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512205RFKTG
Chip Resistor - Surface Mount CRCW2512205RFKTG
RES SMD 205 OHM 1% 1W 2512

RES SMD 205 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 205 1% 100 R67 Rohs Compliant Vishay - 49P4641 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 205 1% 100 R67 Rohs Compliant Vishay
49P4641
Crcw2512 205 1% 100 R67 Rohs Compliant Vishay 49P4641
CRCW2512 205 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 205 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW2512205RFKTG-ND CRCW2512205RFKTG CRCW2512205RFKTG CRCW2512205RFKTG 49P4641
Product Name Chip Resistor - Surface Mount RES 205 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 205 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 205 ohms 205 ohms 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details