Vishay Intertechnology, Inc. RES 205K OHM 1W 1% 2512 SMD CRCW2512205KFKTG

Description
RES 205Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 205Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1W 1% 2512 SMD - CRCW2512205KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1W 1% 2512 SMD
CRCW2512205KFKTG
RES 205K OHM 1W 1% 2512 SMD CRCW2512205KFKTG
RES 205Kohm 1W 1% 2512 SMD

RES 205Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512205KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512205KFKTG-ND
Chip Resistor - Surface Mount CRCW2512205KFKTG-ND
205 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512205KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512205KFKTG
Chip Resistor - Surface Mount CRCW2512205KFKTG
RES SMD 205K OHM 1% 1W 2512

RES SMD 205K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW2512205KFKTG CRCW2512205KFKTG-ND CRCW2512205KFKTG
Product Name RES 205K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details