Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount CRCW2512200RJNTG

Description
Manufacturer: Vishay Dale Win Source Part Number: 1330439-CRCW2512200R JNTG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 200R 5% R67,CRCW2512201JR67 Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1330439-CRCW2512200R JNTG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 200R 5% R67,CRCW2512201JR67 Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1330439-CRCW2512200RJNTG - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330439-CRCW2512200RJNTG
Resistors - Chip Resistor - Surface Mount 1330439-CRCW2512200RJNTG
Manufacturer: Vishay Dale Win Source Part Number: 1330439-CRCW2512200R JNTG Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 200 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 200R 5% R67,CRCW2512201JR67 Base Product Number: CRCW2512 RoHS Status: RoHS non-compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1330439-CRCW2512200RJNTG
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 200 200R 5% R67,CRCW2512201JR67
Base Product Number: CRCW2512
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW2512200RJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512200RJNTG-ND
Chip Resistor - Surface Mount CRCW2512200RJNTG-ND
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 200 OHM 1W 5% 2512 SMD - CRCW2512200RJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 5% 2512 SMD
CRCW2512200RJNTG
RES 200 OHM 1W 5% 2512 SMD CRCW2512200RJNTG
RES 200ohm 1W 5% 2512 SMD

RES 200ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512200RJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512200RJNTG
Chip Resistor - Surface Mount CRCW2512200RJNTG
RES SMD 200 OHM 5% 1W 2512

RES SMD 200 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 200 5% 200 R67 Rohs Compliant Vishay - 49P4640 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 5% 200 R67 Rohs Compliant Vishay
49P4640
Crcw2512 200 5% 200 R67 Rohs Compliant Vishay 49P4640
CRCW2512 200 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 200 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1330439-CRCW2512200RJNTG CRCW2512200RJNTG-ND CRCW2512200RJNTG CRCW2512200RJNTG 49P4640
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 200 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 5% 200 R67 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers