Vishay Intertechnology, Inc. RES 200 OHM 1.5W 5% 2512 SMD CRCW2512200RJNEGHP

Description
RES 200ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 200ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1.5W 5% 2512 SMD - CRCW2512200RJNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1.5W 5% 2512 SMD
CRCW2512200RJNEGHP
RES 200 OHM 1.5W 5% 2512 SMD CRCW2512200RJNEGHP
RES 200ohm 1.5W 5% 2512 SMD

RES 200ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-200RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200RATR-ND
Chip Resistor - Surface Mount 541-200RATR-ND
200 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200RADKR-ND
Chip Resistor - Surface Mount 541-200RADKR-ND
200 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200RACT-ND
Chip Resistor - Surface Mount 541-200RACT-ND
200 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2512200RJNEGHP 541-200RATR-ND
Product Name RES 200 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD243JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details