Vishay Precision Group Chip Resistor - Surface Mount CRCW2512200RJNEG

Description
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-200XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200XDKR-ND
Chip Resistor - Surface Mount 541-200XDKR-ND
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200XTR-ND
Chip Resistor - Surface Mount 541-200XTR-ND
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200XCT-ND
Chip Resistor - Surface Mount 541-200XCT-ND
200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:1W;... - CRCW2512200RJNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:1W;...
CRCW2512200RJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:1W;... CRCW2512200RJNEG
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:1W;...

Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:1W;...

Supplier's Site
Res, Thick Film, 200R, 5%, 1W, 2512; Resistance Vishay - 59M7103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 1W, 2512; Resistance Vishay
59M7103
Res, Thick Film, 200R, 5%, 1W, 2512; Resistance Vishay 59M7103
RES, THICK FILM, 200R, 5%, 1W, 2512; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 1W, 2512; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200R, 5%, 1W, 2512, Reel; Resistance Vishay - 43C6054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 1W, 2512, Reel; Resistance Vishay
43C6054
Res, Thick Film, 200R, 5%, 1W, 2512, Reel; Resistance Vishay 43C6054
RES, THICK FILM, 200R, 5%, 1W, 2512, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 1W, 2512, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-200XDKR-ND CRCW2512200RJNEG 59M7103
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:1W;... Res, Thick Film, 200R, 5%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details