Vishay Precision Group Chip Resistor - Surface Mount - CRCW2512200RFKTG CRCW2512200RFKTG

Description
Manufacturer: Vishay Win Source Part Number: 915997-CRCW2512200RF KTG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 200R 1% R67, CRCW25122000FR67
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915997-CRCW2512200RF KTG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 200R 1% R67, CRCW25122000FR67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512200RFKTG
915997-CRCW2512200RFKTG
Chip Resistor - Surface Mount - CRCW2512200RFKTG 915997-CRCW2512200RFKTG
Manufacturer: Vishay Win Source Part Number: 915997-CRCW2512200RF KTG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 100 200R 1% R67, CRCW25122000FR67

Manufacturer: Vishay
Win Source Part Number: 915997-CRCW2512200RFKTG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 100 200R 1% R67, CRCW25122000FR67

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512200RFKTGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512200RFKTGDKR-ND
Chip Resistor - Surface Mount 541-CRCW2512200RFKTGDKR-ND
RES SMD 200 OHM 1% 1W 2512

RES SMD 200 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512200RFKTGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512200RFKTGCT-ND
Chip Resistor - Surface Mount 541-CRCW2512200RFKTGCT-ND
RES SMD 200 OHM 1% 1W 2512

RES SMD 200 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW2512200RFKTGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW2512200RFKTGTR-ND
Chip Resistor - Surface Mount 541-CRCW2512200RFKTGTR-ND
200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 200 OHM 1W 1% 2512 SMD - CRCW2512200RFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1W 1% 2512 SMD
CRCW2512200RFKTG
RES 200 OHM 1W 1% 2512 SMD CRCW2512200RFKTG
RES 200ohm 1W 1% 2512 SMD

RES 200ohm 1W 1% 2512 SMD

Supplier's Site
SMD 200 Ohm 1W 500V Resistor - 52-CRCW2512200RFKTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 Ohm 1W 500V Resistor
52-CRCW2512200RFKTG
SMD 200 Ohm 1W 500V Resistor 52-CRCW2512200RFKTG
200 Ohm 1W 1% 2512 SMD Chip Resistor 500V Product overview: CRCW2512200RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200RFKTG can be used for catalog matching and distributor lookup.

200 Ohm 1W 1% 2512 SMD Chip Resistor 500V Product overview: CRCW2512200RFKTG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200RFKTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW2512200RFKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512200RFKTG
Chip Resistor - Surface Mount CRCW2512200RFKTG
RES SMD 200 OHM 1% 1W 2512

RES SMD 200 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 1W, 2512; Resistance Vishay - 37C0303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 1W, 2512; Resistance Vishay
37C0303
Res, Thick Film, 200R, 1%, 1W, 2512; Resistance Vishay 37C0303
RES, THICK FILM, 200R, 1%, 1W, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

RES, THICK FILM, 200R, 1%, 1W, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512200RFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512200RFKTG
Chip Resistor - Surface Mount CRCW2512200RFKTG
RES SMD 200 OHM 1% 1W 2512

RES SMD 200 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 915997-CRCW2512200RFKTG 541-CRCW2512200RFKTGDKR-ND CRCW2512200RFKTG 52-CRCW2512200RFKTG CRCW2512200RFKTG 37C0303 CRCW2512200RFKTG
Product Name Chip Resistor - Surface Mount - CRCW2512200RFKTG Chip Resistor - Surface Mount RES 200 OHM 1W 1% 2512 SMD SMD 200 Ohm 1W 500V Resistor Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details