Vishay Precision Group Chip Resistor - Surface Mount - CRCW2512200RFKEG CRCW2512200RFKEG

Description
Manufacturer: Vishay Win Source Part Number: 850376-CRCW2512200RF KEG Series: CRCW Features: 200 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW2512 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512200RFKEG-ND, CRCW2512 100 200R 1% E67 E3, 541-200AFCT, 541-200AFDKR, 541-200AFTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850376-CRCW2512200RF KEG Series: CRCW Features: 200 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW2512 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512200RFKEG-ND, CRCW2512 100 200R 1% E67 E3, 541-200AFCT, 541-200AFDKR, 541-200AFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512200RFKEG
850376-CRCW2512200RFKEG
Chip Resistor - Surface Mount - CRCW2512200RFKEG 850376-CRCW2512200RFKEG
Manufacturer: Vishay Win Source Part Number: 850376-CRCW2512200RF KEG Series: CRCW Features: 200 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW2512 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512200RFKEG-ND, CRCW2512 100 200R 1% E67 E3, 541-200AFCT, 541-200AFDKR, 541-200AFTR

Manufacturer: Vishay
Win Source Part Number: 850376-CRCW2512200RFKEG
Series: CRCW
Features: 200 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512200RFKEG-ND, CRCW2512 100 200R 1% E67 E3, 541-200AFCT, 541-200AFDKR, 541-200AFTR

Buy Now Datasheet
SMD 1W 500V Resistor - 52-CRCW2512200RFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512200RFKEG
SMD 1W 500V Resistor 52-CRCW2512200RFKEG
2512 1W 200R 1% Thick Film Resistor, SMD, 500V Product overview: CRCW2512200RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200RFKEG can be used for catalog matching and distributor lookup.

2512 1W 200R 1% Thick Film Resistor, SMD, 500V Product overview: CRCW2512200RFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200RFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW2512200RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW2512200RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW2512200RFKEG
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-200AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AFCT-ND
Chip Resistor - Surface Mount 541-200AFCT-ND
200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AFDKR-ND
Chip Resistor - Surface Mount 541-200AFDKR-ND
200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200AFTR-ND
Chip Resistor - Surface Mount 541-200AFTR-ND
200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR,THICK FILM,200 OHM,1%,1W,100PPM,SMD,TR - 70204624 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,THICK FILM,200 OHM,1%,1W,100PPM,SMD,TR
70204624
RESISTOR,THICK FILM,200 OHM,1%,1W,100PPM,SMD,TR 70204624
RESISTOR,THICK FILM,200 OHM,1%,1W,100PPM,SMD ,TR

RESISTOR,THICK FILM,200 OHM,1%,1W,100PPM,SMD,TR

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512200RFKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512200RFKEG
Chip Resistor - Surface Mount CRCW2512200RFKEG
RES SMD 200 OHM 1% 1W 2512

RES SMD 200 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 1W, 2512, Reel; Resistance Vishay - 42K4092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 1W, 2512, Reel; Resistance Vishay
42K4092
Res, Thick Film, 200R, 1%, 1W, 2512, Reel; Resistance Vishay 42K4092
RES, THICK FILM, 200R, 1%, 1W, 2512, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 1W, 2512, REEL; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 200R, 1%, 1W, 2512; Resistance Vishay - 53K3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 1%, 1W, 2512; Resistance Vishay
53K3957
Res, Thick Film, 200R, 1%, 1W, 2512; Resistance Vishay 53K3957
RES, THICK FILM, 200R, 1%, 1W, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 200R, 1%, 1W, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay - 61M5607 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay
61M5607
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay 61M5607
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 1 W, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 850376-CRCW2512200RFKEG 52-CRCW2512200RFKEG CRCW2512200RFKEG 541-200AFCT-ND 70204624 CRCW2512200RFKEG 42K4092 61M5607
Product Name Chip Resistor - Surface Mount - CRCW2512200RFKEG SMD 1W 500V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount RESISTOR,THICK FILM,200 OHM,1%,1W,100PPM,SMD,TR Chip Resistor - Surface Mount Res, Thick Film, 200R, 1%, 1W, 2512, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 1 W, 1%, 500 V Rohs Compliant Vishay
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details