Vishay Intertechnology, Inc. RES 200K OHM 1W 5% 2512 SMD CRCW2512200KJNTG

Description
RES 200Kohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 200Kohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1W 5% 2512 SMD - CRCW2512200KJNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 5% 2512 SMD
CRCW2512200KJNTG
RES 200K OHM 1W 5% 2512 SMD CRCW2512200KJNTG
RES 200Kohm 1W 5% 2512 SMD

RES 200Kohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512200KJNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512200KJNTG-ND
Chip Resistor - Surface Mount CRCW2512200KJNTG-ND
200 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200K 5% 200 R67 Rohs Compliant Vishay - 49P4638 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200K 5% 200 R67 Rohs Compliant Vishay
49P4638
Crcw2512 200K 5% 200 R67 Rohs Compliant Vishay 49P4638
CRCW2512 200K 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 200K 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512200KJNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512200KJNTG
Chip Resistor - Surface Mount CRCW2512200KJNTG
RES SMD 200K OHM 5% 1W 2512

RES SMD 200K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512200KJNTG CRCW2512200KJNTG-ND 49P4638 CRCW2512200KJNTG
Product Name RES 200K OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200K 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details