Vishay Intertechnology, Inc. RES 200K OHM 1.5W 1% 2512 SMD CRCW2512200KFKEGHP

Description
RES 200Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 200Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1.5W 1% 2512 SMD - CRCW2512200KFKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1.5W 1% 2512 SMD
CRCW2512200KFKEGHP
RES 200K OHM 1.5W 1% 2512 SMD CRCW2512200KFKEGHP
RES 200Kohm 1.5W 1% 2512 SMD

RES 200Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-200KRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KRCT-ND
Chip Resistor - Surface Mount 541-200KRCT-ND
200 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KRTR-ND
Chip Resistor - Surface Mount 541-200KRTR-ND
200 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KRDKR-ND
Chip Resistor - Surface Mount 541-200KRDKR-ND
200 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 1.5W Resistor - 52-CRCW2512200KFKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5W Resistor
52-CRCW2512200KFKEGHP
SMD 1.5W Resistor 52-CRCW2512200KFKEGHP
RES SMD 200K OHM 1% 1.5W 2512 Product overview: CRCW2512200KFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200KFKEGH P can be used for catalog matching and distributor lookup.

RES SMD 200K OHM 1% 1.5W 2512 Product overview: CRCW2512200KFKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200KFKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512200KFKEGHP
915998-CRCW2512200KFKEGHP
Chip Resistor - Surface Mount - CRCW2512200KFKEGHP 915998-CRCW2512200KFKEGHP
Manufacturer: Vishay Win Source Part Number: 915998-CRCW2512200KF KEGHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 200 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512200KFKEGHP-N D, 541-200KRCT, 541-200KRTR, 541-200KRDKR

Manufacturer: Vishay
Win Source Part Number: 915998-CRCW2512200KFKEGHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 200 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512200KFKEGHP-ND, 541-200KRCT, 541-200KRTR, 541-200KRDKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW2512200KFKEGHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW2512200KFKEGHP
Resistors - Chip Resistor - Surface Mount CRCW2512200KFKEGHP
RES SMD 200K OHM 1% 1.5W 2512

RES SMD 200K OHM 1% 1.5W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW2512200KFKEGHP 541-200KRCT-ND 52-CRCW2512200KFKEGHP 915998-CRCW2512200KFKEGHP CRCW2512200KFKEGHP
Product Name RES 200K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount SMD 1.5W Resistor Chip Resistor - Surface Mount - CRCW2512200KFKEGHP Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details