Vishay Precision Group SMD 1W 500V Resistor CRCW2512200KFKEG

Description
200kΩ 1W 1% 500V 2512 SMD Thick Film Resistor Product overview: CRCW2512200KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200KFKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200kΩ 1W 1% 500V 2512 SMD Thick Film Resistor Product overview: CRCW2512200KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200KFKEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW2512200KFKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW2512200KFKEG
SMD 1W 500V Resistor 52-CRCW2512200KFKEG
200kΩ 1W 1% 500V 2512 SMD Thick Film Resistor Product overview: CRCW2512200KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200KFKEG can be used for catalog matching and distributor lookup.

200kΩ 1W 1% 500V 2512 SMD Thick Film Resistor Product overview: CRCW2512200KFKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2512200KFKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 200K OHM 1W 1% 2512 SMD - CRCW2512200KFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1W 1% 2512 SMD
CRCW2512200KFKEG
RES 200K OHM 1W 1% 2512 SMD CRCW2512200KFKEG
RES 200Kohm 1W 1% 2512 SMD

RES 200Kohm 1W 1% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW2512200KFKEG
867235-CRCW2512200KFKEG
Chip Resistor - Surface Mount - CRCW2512200KFKEG 867235-CRCW2512200KFKEG
Manufacturer: Vishay Win Source Part Number: 867235-CRCW2512200KF KEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512200KFKEG-ND, 541-200KAFDKR, 541-200KAFCT, 541-200KAFTR, CRCW2512 100 200K 1% E67 E3

Manufacturer: Vishay
Win Source Part Number: 867235-CRCW2512200KFKEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512200KFKEG-ND, 541-200KAFDKR, 541-200KAFCT, 541-200KAFTR, CRCW2512 100 200K 1% E67 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KAFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KAFTR-ND
Chip Resistor - Surface Mount 541-200KAFTR-ND
200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KAFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KAFDKR-ND
Chip Resistor - Surface Mount 541-200KAFDKR-ND
200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200KAFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200KAFCT-ND
Chip Resistor - Surface Mount 541-200KAFCT-ND
200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film Chip, 20Kohm, 1W, 1%; Resistance Vishay - 51P1203 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film Chip, 20Kohm, 1W, 1%; Resistance Vishay
51P1203
Resistor, Thick Film Chip, 20Kohm, 1W, 1%; Resistance Vishay 51P1203
RESISTOR, THICK FILM CHIP, 20KOHM, 1W, 1%; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RESISTOR, THICK FILM CHIP, 20KOHM, 1W, 1%; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 200K, 1W, 2512; Resistance Vishay - 43C6052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 200K, 1W, 2512; Resistance Vishay
43C6052
Res, Aec-Q200, Thick Film, 200K, 1W, 2512; Resistance Vishay 43C6052
RES, AEC-Q200, THICK FILM, 200K, 1W, 2512; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 200K, 1W, 2512; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW2512200KFKEG CRCW2512200KFKEG 867235-CRCW2512200KFKEG 541-200KAFTR-ND 51P1203
Product Name SMD 1W 500V Resistor RES 200K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount - CRCW2512200KFKEG Chip Resistor - Surface Mount Resistor, Thick Film Chip, 20Kohm, 1W, 1%; Resistance Vishay
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details