Vishay Intertechnology, Inc. RES, 20R, 1W, 5%, 2512 CRCW2512200JRT1

Description
RES, 20R, 1W, 5%, 2512
Request a Quote
Description
RES, 20R, 1W, 5%, 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 20R, 1W, 5%, 2512 - CRCW2512200JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 20R, 1W, 5%, 2512
CRCW2512200JRT1
RES, 20R, 1W, 5%, 2512 CRCW2512200JRT1
RES, 20R, 1W, 5%, 2512

RES, 20R, 1W, 5%, 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW2512200JRT1
Product Name RES, 20R, 1W, 5%, 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details