Vishay Intertechnology, Inc. SMD 1W 200ohm 500V Resistor CRCW25122000FR67

Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 200ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: CRCW25122000FR67 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122000FR67 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 200ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: CRCW25122000FR67 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122000FR67 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 200ohm 500V Resistor - 52-CRCW25122000FR67 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 200ohm 500V Resistor
52-CRCW25122000FR67
SMD 1W 200ohm 500V Resistor 52-CRCW25122000FR67
Fixed Resistor, Metal Glaze/thick Film, 1W, 200ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: CRCW25122000FR67 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122000FR67 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 200ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP Product overview: CRCW25122000FR67 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 200ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 200ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25122000FR67 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - CRCW25122000FR67 - 983993-CRCW25122000FR67 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25122000FR67
983993-CRCW25122000FR67
Chip Resistor - Surface Mount - CRCW25122000FR67 983993-CRCW25122000FR67
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983993-CRCW25122000F R67 Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983993-CRCW25122000FR67
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
RES, THKF 200 1% 100PPM 1W 2512 - CRCW25122000FR67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THKF 200 1% 100PPM 1W 2512
CRCW25122000FR67
RES, THKF 200 1% 100PPM 1W 2512 CRCW25122000FR67
RES, THKF 200 1% 100PPM 1W 2512

RES, THKF 200 1% 100PPM 1W 2512

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-CRCW25122000FR67 983993-CRCW25122000FR67 CRCW25122000FR67
Product Name SMD 1W 200ohm 500V Resistor Chip Resistor - Surface Mount - CRCW25122000FR67 RES, THKF 200 1% 100PPM 1W 2512
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details