Vishay Intertechnology, Inc. RES 1.91 OHM 1W 1% 2512 SMD CRCW25121R91FNTG

Description
RES 1.91ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.91ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91 OHM 1W 1% 2512 SMD - CRCW25121R91FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91 OHM 1W 1% 2512 SMD
CRCW25121R91FNTG
RES 1.91 OHM 1W 1% 2512 SMD CRCW25121R91FNTG
RES 1.91ohm 1W 1% 2512 SMD

RES 1.91ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R91FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R91FNTG-ND
Chip Resistor - Surface Mount CRCW25121R91FNTG-ND
1.91 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.91 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121R91FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R91FNTG
Chip Resistor - Surface Mount CRCW25121R91FNTG
RES SMD 1.91 OHM 1% 1W 2512

RES SMD 1.91 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R91FNTG CRCW25121R91FNTG-ND CRCW25121R91FNTG
Product Name RES 1.91 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.91 ohms 1.91 ohms 1.91 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD155GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details