Vishay Precision Group SMD 1W 1.8ohm 500V Resistor CRCW25121R80JNEG

Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 1.8ohm, 500V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW25121R80JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1.8ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1.8ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R80JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 1W, 1.8ohm, 500V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW25121R80JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1.8ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1.8ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R80JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 1.8ohm 500V Resistor - 52-CRCW25121R80JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1.8ohm 500V Resistor
52-CRCW25121R80JNEG
SMD 1W 1.8ohm 500V Resistor 52-CRCW25121R80JNEG
Fixed Resistor, Metal Glaze/thick Film, 1W, 1.8ohm, 500V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW25121R80JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1.8ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1.8ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R80JNEG can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 1.8ohm, 500V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW25121R80JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1.8ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1.8ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R80JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.8XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8XTR-ND
Chip Resistor - Surface Mount 541-1.8XTR-ND
1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8XDKR-ND
Chip Resistor - Surface Mount 541-1.8XDKR-ND
1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.8XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.8XCT-ND
Chip Resistor - Surface Mount 541-1.8XCT-ND
1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.8 OHM 1W 5% 2512 SMD - CRCW25121R80JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8 OHM 1W 5% 2512 SMD
CRCW25121R80JNEG
RES 1.8 OHM 1W 5% 2512 SMD CRCW25121R80JNEG
RES 1.8ohm 1W 5% 2512 SMD

RES 1.8ohm 1W 5% 2512 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035803-CRCW25121R80JNEG
Resistors - Chip Resistor - Surface Mount 1035803-CRCW25121R80JNEG
Win Source Part Number: 1035803-CRCW25121R80 JNEG Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1.8 Ohms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.8XDKR,541-1.8X CT,541-1.8XTR,CRCW25 12 200 1R8 5% E67 E3 Base Product Number: CRCW2512

Win Source Part Number: 1035803-CRCW25121R80JNEG
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.8 Ohms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.8XDKR,541-1.8XCT,541-1.8XTR,CRCW2512 200 1R8 5% E67 E3
Base Product Number: CRCW2512

Buy Now Datasheet
Res, Thick Film, 1R8, 5%, 0.5W, 2512; Resistance Vishay - 51P1091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R8, 5%, 0.5W, 2512; Resistance Vishay
51P1091
Res, Thick Film, 1R8, 5%, 0.5W, 2512; Resistance Vishay 51P1091
RES, THICK FILM, 1R8, 5%, 0.5W, 2512; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1R8, 5%, 0.5W, 2512; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW25121R80JNEG 541-1.8XTR-ND CRCW25121R80JNEG 1035803-CRCW25121R80JNEG 51P1091
Product Name SMD 1W 1.8ohm 500V Resistor Chip Resistor - Surface Mount RES 1.8 OHM 1W 5% 2512 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1R8, 5%, 0.5W, 2512; Resistance Vishay
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms 1.8 ohms 1.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details