Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121R80FKTG

Description
1.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R80FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R80FKTG-ND
Chip Resistor - Surface Mount CRCW25121R80FKTG-ND
1.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.8 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5949 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 Thick Film Chip Resistors Rohs Compliant Vishay
43C5949
Crcw2512 Thick Film Chip Resistors Rohs Compliant Vishay 43C5949
CRCW2512 THICK FILM CHIP RESISTORS ROHS COMPLIANT: NO

CRCW2512 THICK FILM CHIP RESISTORS ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R80FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R80FKTG
Chip Resistor - Surface Mount CRCW25121R80FKTG
RES SMD 1.8 OHM 1% 1W 2512

RES SMD 1.8 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R80FKTG-ND 43C5949 CRCW25121R80FKTG
Product Name Chip Resistor - Surface Mount Crcw2512 Thick Film Chip Resistors Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details