Vishay Intertechnology, Inc. RES 1.74 OHM 1.5W 1% 2512 SMD CRCW25121R74FKEGHP

Description
RES 1.74ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.74ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1.5W 1% 2512 SMD - CRCW25121R74FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1.5W 1% 2512 SMD
CRCW25121R74FKEGHP
RES 1.74 OHM 1.5W 1% 2512 SMD CRCW25121R74FKEGHP
RES 1.74ohm 1.5W 1% 2512 SMD

RES 1.74ohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R74FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R74FKEGHP-ND
Chip Resistor - Surface Mount CRCW25121R74FKEGHP-ND
1.74 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.74 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121R74FKEGHP CRCW25121R74FKEGHP-ND
Product Name RES 1.74 OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers