Vishay Precision Group RES 1.74 OHM 1W 1% 2512 SMD CRCW25121R74FKEG

Description
RES 1.74ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.74ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74 OHM 1W 1% 2512 SMD - CRCW25121R74FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74 OHM 1W 1% 2512 SMD
CRCW25121R74FKEG
RES 1.74 OHM 1W 1% 2512 SMD CRCW25121R74FKEG
RES 1.74ohm 1W 1% 2512 SMD

RES 1.74ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R74FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R74FKEG-ND
Chip Resistor - Surface Mount CRCW25121R74FKEG-ND
1.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 1R74 1% E67 E3 Rohs Compliant Vishay - 47P4914 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 1R74 1% E67 E3 Rohs Compliant Vishay
47P4914
Crcw2512 100 1R74 1% E67 E3 Rohs Compliant Vishay 47P4914
CRCW2512 100 1R74 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 1R74 1% E67 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R74FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R74FKEG
Chip Resistor - Surface Mount CRCW25121R74FKEG
RES SMD 1.74 OHM 1% 1W 2512

RES SMD 1.74 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25121R74FKEG CRCW25121R74FKEG-ND 47P4914 CRCW25121R74FKEG
Product Name RES 1.74 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 1R74 1% E67 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.74 ohms 1.74 ohms 1.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567473P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers