The CRCW25121R69FKTG is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring lead (Pb)-bearing terminations. It has a resistance value of 1.69 ohms with a tolerance of ±1%. The resistor is rated for a maximum power dissipation of 1 watt and can operate at a maximum voltage of 200 volts. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K, ensuring stability across varying environmental conditions. The operating temperature range is from -55 °C to +155 °C, making it suitable for both military and industrial applications. The resistor is packaged in a 2512 size format, with a quantity of 2000 units per reel, facilitating easy integration into circuit designs.
1.69 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RES SMD 1.69 OHM 1% 1W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW25121R69FKTG-ND | CRCW25121R69FKTG |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1.69 ohms | 1.69 ohms |