Vishay Precision Group Chip Resistor - Surface Mount CRCW25121R62FNEG

Description
1.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R62FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R62FNEG-ND
Chip Resistor - Surface Mount CRCW25121R62FNEG-ND
1.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.62 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.62 OHM 1W 1% 2512 SMD - CRCW25121R62FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 1W 1% 2512 SMD
CRCW25121R62FNEG
RES 1.62 OHM 1W 1% 2512 SMD CRCW25121R62FNEG
RES 1.62ohm 1W 1% 2512 SMD

RES 1.62ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 1R62 1% E67 E3 Rohs Compliant Vishay - 49P4469 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1R62 1% E67 E3 Rohs Compliant Vishay
49P4469
Crcw2512 200 1R62 1% E67 E3 Rohs Compliant Vishay 49P4469
CRCW2512 200 1R62 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1R62 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121R62FNEG-ND CRCW25121R62FNEG 49P4469
Product Name Chip Resistor - Surface Mount RES 1.62 OHM 1W 1% 2512 SMD Crcw2512 200 1R62 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 1.62 ohms 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details