Vishay Intertechnology, Inc. RES 1.6 OHM 1W 5% 2512 SMD CRCW25121R60JNTG

Description
RES 1.6ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.6ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1W 5% 2512 SMD - CRCW25121R60JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1W 5% 2512 SMD
CRCW25121R60JNTG
RES 1.6 OHM 1W 5% 2512 SMD CRCW25121R60JNTG
RES 1.6ohm 1W 5% 2512 SMD

RES 1.6ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R60JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R60JNTG-ND
Chip Resistor - Surface Mount CRCW25121R60JNTG-ND
1.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121R60JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R60JNTG
Chip Resistor - Surface Mount CRCW25121R60JNTG
RES SMD 1.6 OHM 5% 1W 2512

RES SMD 1.6 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R60JNTG CRCW25121R60JNTG-ND CRCW25121R60JNTG
Product Name RES 1.6 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details