RES 1.6ohm 1.5W 5% 2512 SMD
1.6 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW25121R60JNEGHP | CRCW25121R60JNEGHP-ND |
| Product Name | RES 1.6 OHM 1.5W 5% 2512 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 |
| Resistance Range | 1.6 ohms | 1.6 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1.5 watts | 1.5 watts |
| Configuration | Single Resistor |