Vishay Intertechnology, Inc. RES 1.6 OHM 1W 5% 2512 SMD CRCW25121R60JNEG

Description
RES 1.6ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.6ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6 OHM 1W 5% 2512 SMD - CRCW25121R60JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1W 5% 2512 SMD
CRCW25121R60JNEG
RES 1.6 OHM 1W 5% 2512 SMD CRCW25121R60JNEG
RES 1.6ohm 1W 5% 2512 SMD

RES 1.6ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.6XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6XCT-ND
Chip Resistor - Surface Mount 541-1.6XCT-ND
1.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.6XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6XTR-ND
Chip Resistor - Surface Mount 541-1.6XTR-ND
1.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.6XDKR-ND
Chip Resistor - Surface Mount 541-1.6XDKR-ND
1.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW25121R60JNEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW25121R60JNEG
Resistors - Chip Resistor - Surface Mount CRCW25121R60JNEG
RES SMD 1.6 OHM 5% 1W 2512

RES SMD 1.6 OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R60JNEG 541-1.6XCT-ND CRCW25121R60JNEG
Product Name RES 1.6 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 1.6 ohms 1.6 ohms 1.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details