Vishay Intertechnology, Inc. RES 1.60 OHM 1W 1% 2512 SMD CRCW25121R60FNEG

Description
RES 1.60ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.60ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60 OHM 1W 1% 2512 SMD - CRCW25121R60FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60 OHM 1W 1% 2512 SMD
CRCW25121R60FNEG
RES 1.60 OHM 1W 1% 2512 SMD CRCW25121R60FNEG
RES 1.60ohm 1W 1% 2512 SMD

RES 1.60ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R60FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R60FNEG-ND
Chip Resistor - Surface Mount CRCW25121R60FNEG-ND
1.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 1R6 1% E67 E3 Rohs Compliant Vishay - 49P4467 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1R6 1% E67 E3 Rohs Compliant Vishay
49P4467
Crcw2512 200 1R6 1% E67 E3 Rohs Compliant Vishay 49P4467
CRCW2512 200 1R6 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1R6 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121R60FNEG CRCW25121R60FNEG-ND 49P4467
Product Name RES 1.60 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 1R6 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.6 ohms 1.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details