Vishay Intertechnology, Inc. RES 1.5 OHM 1.5W 5% 2512 SMD CRCW25121R50JNEGHP

Description
RES 1.5ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.5ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1.5W 5% 2512 SMD - CRCW25121R50JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1.5W 5% 2512 SMD
CRCW25121R50JNEGHP
RES 1.5 OHM 1.5W 5% 2512 SMD CRCW25121R50JNEGHP
RES 1.5ohm 1.5W 5% 2512 SMD

RES 1.5ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.5RADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5RADKR-ND
Chip Resistor - Surface Mount 541-1.5RADKR-ND
1.5 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5RACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5RACT-ND
Chip Resistor - Surface Mount 541-1.5RACT-ND
1.5 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.5RATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.5RATR-ND
Chip Resistor - Surface Mount 541-1.5RATR-ND
1.5 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.5 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 1.5 Ohms Tolerance: ±5% Composition: Thick Film Features: Automotive AEC-Q200, Pulse Withstanding

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 1.5 Ohms
Tolerance: ±5%
Composition: Thick Film
Features: Automotive AEC-Q200, Pulse Withstanding

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CRCW25121R50JNEGHP 541-1.5RADKR-ND
Product Name RES 1.5 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details