Vishay Precision Group RES 1.50 OHM 1W 1% 2512 SMD CRCW25121R50FKEG

Description
RES 1.50ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.50ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50 OHM 1W 1% 2512 SMD - CRCW25121R50FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50 OHM 1W 1% 2512 SMD
CRCW25121R50FKEG
RES 1.50 OHM 1W 1% 2512 SMD CRCW25121R50FKEG
RES 1.50ohm 1W 1% 2512 SMD

RES 1.50ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.50AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50AFCT-ND
Chip Resistor - Surface Mount 541-1.50AFCT-ND
1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50AFDKR-ND
Chip Resistor - Surface Mount 541-1.50AFDKR-ND
1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.50AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.50AFTR-ND
Chip Resistor - Surface Mount 541-1.50AFTR-ND
1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.5 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121R50FKEG
801730-CRCW25121R50FKEG
Chip Resistor - Surface Mount - CRCW25121R50FKEG 801730-CRCW25121R50FKEG
Manufacturer: Vishay Dale Win Source Part Number: 801730-CRCW25121R50F KEG Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 Ohms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.028" Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 801730-CRCW25121R50FKEG
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 Ohms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.028"
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
SMD 1W 1.5ohm 500V Resistor - 52-CRCW25121R50FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1.5ohm 500V Resistor
52-CRCW25121R50FKEG
SMD 1W 1.5ohm 500V Resistor 52-CRCW25121R50FKEG
Fixed Resistor, Metal Glaze/thick Film, 1W, 1.5ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW25121R50FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1.5ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1.5ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R50FKEG can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 1.5ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2512, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW25121R50FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1.5ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1.5ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R50FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1R5, 1W, 2512; Resistance Vishay - 65AC3494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R5, 1W, 2512; Resistance Vishay
65AC3494
Res, Aec-Q200, Thick Film, 1R5, 1W, 2512; Resistance Vishay 65AC3494
RES, AEC-Q200, THICK FILM, 1R5, 1W, 2512; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R5, 1W, 2512; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1R5, 1W, 2512; Resistance Vishay - 47P4906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1R5, 1W, 2512; Resistance Vishay
47P4906
Res, Aec-Q200, Thick Film, 1R5, 1W, 2512; Resistance Vishay 47P4906
RES, AEC-Q200, THICK FILM, 1R5, 1W, 2512; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1R5, 1W, 2512; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW25121R50FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R50FKEG
Chip Resistor - Surface Mount CRCW25121R50FKEG
RES SMD 1.5 OHM 1% 1W 2512

RES SMD 1.5 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW25121R50FKEG 541-1.50AFCT-ND 801730-CRCW25121R50FKEG 52-CRCW25121R50FKEG 65AC3494 CRCW25121R50FKEG
Product Name RES 1.50 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW25121R50FKEG SMD 1W 1.5ohm 500V Resistor Res, Aec-Q200, Thick Film, 1R5, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details