Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25121R30JNTG

Description
1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R30JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R30JNTG-ND
Chip Resistor - Surface Mount CRCW25121R30JNTG-ND
1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.3 OHM 1W 5% 2512 SMD - CRCW25121R30JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 1W 5% 2512 SMD
CRCW25121R30JNTG
RES 1.3 OHM 1W 5% 2512 SMD CRCW25121R30JNTG
RES 1.3ohm 1W 5% 2512 SMD

RES 1.3ohm 1W 5% 2512 SMD

Supplier's Site
Crcw2512 1.3 5% 200 R67 Rohs Compliant Vishay - 49P4453 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 1.3 5% 200 R67 Rohs Compliant Vishay
49P4453
Crcw2512 1.3 5% 200 R67 Rohs Compliant Vishay 49P4453
CRCW2512 1.3 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 1.3 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R30JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R30JNTG
Chip Resistor - Surface Mount CRCW25121R30JNTG
RES SMD 1.3 OHM 5% 1W 2512

RES SMD 1.3 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121R30JNTG-ND CRCW25121R30JNTG 49P4453 CRCW25121R30JNTG
Product Name Chip Resistor - Surface Mount RES 1.3 OHM 1W 5% 2512 SMD Crcw2512 1.3 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - 1614955-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details