Vishay Precision Group 1W 500V Resistor CRCW25121R30JNEG

Description
1W 1.3R 5% 500V 2512 Thick Film Resistor Product overview: CRCW25121R30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R30JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 1.3R 5% 500V 2512 Thick Film Resistor Product overview: CRCW25121R30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R30JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 500V Resistor - 52-CRCW25121R30JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 500V Resistor
52-CRCW25121R30JNEG
1W 500V Resistor 52-CRCW25121R30JNEG
1W 1.3R 5% 500V 2512 Thick Film Resistor Product overview: CRCW25121R30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R30JNEG can be used for catalog matching and distributor lookup.

1W 1.3R 5% 500V 2512 Thick Film Resistor Product overview: CRCW25121R30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R30JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.3XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.3XTR-ND
Chip Resistor - Surface Mount 541-1.3XTR-ND
1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.3XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.3XDKR-ND
Chip Resistor - Surface Mount 541-1.3XDKR-ND
1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.3XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.3XCT-ND
Chip Resistor - Surface Mount 541-1.3XCT-ND
1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,1.3,5%,T/R,HAZMAT - CRCW25121R30JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,1.3,5%,T/R,HAZMAT
CRCW25121R30JNEG
2512,1.3,5%,T/R,HAZMAT CRCW25121R30JNEG
2512,1.3,5%,T/R,HAZM AT

2512,1.3,5%,T/R,HAZMAT

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25121R30JNEG
915996-CRCW25121R30JNEG
Chip Resistor - Surface Mount - CRCW25121R30JNEG 915996-CRCW25121R30JNEG
Manufacturer: Vishay Win Source Part Number: 915996-CRCW25121R30J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1.3XTR, 541-1.3XDKR, 541-1.3XCT, CRCW2512 200 1R3 5% E67 E3

Manufacturer: Vishay
Win Source Part Number: 915996-CRCW25121R30JNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 1.3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1.3XTR, 541-1.3XDKR, 541-1.3XCT, CRCW2512 200 1R3 5% E67 E3

Buy Now Datasheet
RES SMD 1.3 OHM 5% 1W 2512 - 873-CRCW25121R30JNEG - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.3 OHM 5% 1W 2512
873-CRCW25121R30JNEG
RES SMD 1.3 OHM 5% 1W 2512 873-CRCW25121R30JNEG
RES SMD 1.3 OHM 5% 1W 2512

RES SMD 1.3 OHM 5% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R30JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R30JNEG
Chip Resistor - Surface Mount CRCW25121R30JNEG
RES SMD 1.3 OHM 5% 1W 2512

RES SMD 1.3 OHM 5% 1W 2512

Supplier's Site Datasheet
Res, Thick Film, 1R3, 5%, 0.5W, 2512; Resistance Vishay - 51P1088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R3, 5%, 0.5W, 2512; Resistance Vishay
51P1088
Res, Thick Film, 1R3, 5%, 0.5W, 2512; Resistance Vishay 51P1088
RES, THICK FILM, 1R3, 5%, 0.5W, 2512; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1R3, 5%, 0.5W, 2512; Resistance:1.3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW25121R30JNEG 541-1.3XTR-ND CRCW25121R30JNEG 915996-CRCW25121R30JNEG 873-CRCW25121R30JNEG CRCW25121R30JNEG 51P1088
Product Name 1W 500V Resistor Chip Resistor - Surface Mount 2512,1.3,5%,T/R,HAZMAT Chip Resistor - Surface Mount - CRCW25121R30JNEG RES SMD 1.3 OHM 5% 1W 2512 Chip Resistor - Surface Mount Res, Thick Film, 1R3, 5%, 0.5W, 2512; Resistance Vishay
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms 1.3 ohms 1.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details