Vishay Intertechnology, Inc. RES 1.30 OHM 1W 1% 2512 SMD CRCW25121R30FNTG

Description
RES 1.30ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.30ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.30 OHM 1W 1% 2512 SMD - CRCW25121R30FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.30 OHM 1W 1% 2512 SMD
CRCW25121R30FNTG
RES 1.30 OHM 1W 1% 2512 SMD CRCW25121R30FNTG
RES 1.30ohm 1W 1% 2512 SMD

RES 1.30ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R30FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R30FNTG-ND
Chip Resistor - Surface Mount CRCW25121R30FNTG-ND
1.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.3 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121R30FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R30FNTG
Chip Resistor - Surface Mount CRCW25121R30FNTG
RES SMD 1.3 OHM 1% 1W 2512

RES SMD 1.3 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R30FNTG CRCW25121R30FNTG-ND CRCW25121R30FNTG
Product Name RES 1.30 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details