Vishay Precision Group Chip Resistor - Surface Mount CRCW25121R27FNEG

Description
1.27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R27FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R27FNEG-ND
Chip Resistor - Surface Mount CRCW25121R27FNEG-ND
1.27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.27 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 1.27 OHM 1W 1% 2512 SMD - CRCW25121R27FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 1W 1% 2512 SMD
CRCW25121R27FNEG
RES 1.27 OHM 1W 1% 2512 SMD CRCW25121R27FNEG
RES 1.27ohm 1W 1% 2512 SMD

RES 1.27ohm 1W 1% 2512 SMD

Supplier's Site
Crcw2512 200 1R27 1% E67 E3 Rohs Compliant Vishay - 49P4448 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1R27 1% E67 E3 Rohs Compliant Vishay
49P4448
Crcw2512 200 1R27 1% E67 E3 Rohs Compliant Vishay 49P4448
CRCW2512 200 1R27 1% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1R27 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121R27FNEG-ND CRCW25121R27FNEG 49P4448
Product Name Chip Resistor - Surface Mount RES 1.27 OHM 1W 1% 2512 SMD Crcw2512 200 1R27 1% E67 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512
Resistance Range 1.27 ohms 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD333GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details