Vishay Precision Group Chip Resistor - Surface Mount CRCW25121R24FKTG

Description
1.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
1.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25121R24FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R24FKTG-ND
Chip Resistor - Surface Mount CRCW25121R24FKTG-ND
1.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.24 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1watt 1.24ohms 1% - CRCW25121R24FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 1.24ohms 1%
CRCW25121R24FKTG
Thick Film Resistors - SMD 1watt 1.24ohms 1% CRCW25121R24FKTG
Thick Film Resistors - SMD 1watt 1.24ohms 1%

Thick Film Resistors - SMD 1watt 1.24ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R24FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R24FKTG
Chip Resistor - Surface Mount CRCW25121R24FKTG
RES SMD 1.24 OHM 1% 1W 2512

RES SMD 1.24 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R24FKTG-ND CRCW25121R24FKTG CRCW25121R24FKTG
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1watt 1.24ohms 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details