Vishay Intertechnology, Inc. RES 1.21 OHM 1W 1% 2512 SMD CRCW25121R21FNTG

Description
RES 1.21ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.21ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 1W 1% 2512 SMD - CRCW25121R21FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1W 1% 2512 SMD
CRCW25121R21FNTG
RES 1.21 OHM 1W 1% 2512 SMD CRCW25121R21FNTG
RES 1.21ohm 1W 1% 2512 SMD

RES 1.21ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R21FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R21FNTG-ND
Chip Resistor - Surface Mount CRCW25121R21FNTG-ND
1.21 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.21Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C5945 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.21Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
43C5945
Resistor,metal Glaze,1.21Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 43C5945
Resistor,Metal Glaze,1.21Ohms,500WV ,1+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,1.21Ohms,500WV,1+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R21FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R21FNTG
Chip Resistor - Surface Mount CRCW25121R21FNTG
RES SMD 1.21 OHM 1% 1W 2512

RES SMD 1.21 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121R21FNTG CRCW25121R21FNTG-ND 43C5945 CRCW25121R21FNTG
Product Name RES 1.21 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.21Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details