Vishay Intertechnology, Inc. RES 1.21 OHM 1W 1% 2512 SMD CRCW25121R21FKEG

Description
RES 1.21ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.21ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 1W 1% 2512 SMD - CRCW25121R21FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1W 1% 2512 SMD
CRCW25121R21FKEG
RES 1.21 OHM 1W 1% 2512 SMD CRCW25121R21FKEG
RES 1.21ohm 1W 1% 2512 SMD

RES 1.21ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R21FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R21FKEG-ND
Chip Resistor - Surface Mount CRCW25121R21FKEG-ND
1.21 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.21 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25121R21FKEG CRCW25121R21FKEG-ND
Product Name RES 1.21 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details