Vishay Intertechnology, Inc. RES 1.2 OHM 1W 5% 2512 SMD CRCW25121R20JNTG

Description
RES 1.2ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.2ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 1W 5% 2512 SMD - CRCW25121R20JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1W 5% 2512 SMD
CRCW25121R20JNTG
RES 1.2 OHM 1W 5% 2512 SMD CRCW25121R20JNTG
RES 1.2ohm 1W 5% 2512 SMD

RES 1.2ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R20JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R20JNTG-ND
Chip Resistor - Surface Mount CRCW25121R20JNTG-ND
1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121R20JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R20JNTG
Chip Resistor - Surface Mount CRCW25121R20JNTG
RES SMD 1.2 OHM 5% 1W 2512

RES SMD 1.2 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R20JNTG CRCW25121R20JNTG-ND CRCW25121R20JNTG
Product Name RES 1.2 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676346-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers