Vishay Precision Group RES 1.2 OHM 1W 5% 2512 SMD CRCW25121R20JNEG

Description
RES 1.2ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.2ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 1W 5% 2512 SMD - CRCW25121R20JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1W 5% 2512 SMD
CRCW25121R20JNEG
RES 1.2 OHM 1W 5% 2512 SMD CRCW25121R20JNEG
RES 1.2ohm 1W 5% 2512 SMD

RES 1.2ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.2XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2XDKR-ND
Chip Resistor - Surface Mount 541-1.2XDKR-ND
1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2XTR-ND
Chip Resistor - Surface Mount 541-1.2XTR-ND
1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.2XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.2XCT-ND
Chip Resistor - Surface Mount 541-1.2XCT-ND
1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 1R2, 5%, 0.5W, 2512; Resistance Vishay - 51P1086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R2, 5%, 0.5W, 2512; Resistance Vishay
51P1086
Res, Thick Film, 1R2, 5%, 0.5W, 2512; Resistance Vishay 51P1086
RES, THICK FILM, 1R2, 5%, 0.5W, 2512; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 1R2, 5%, 0.5W, 2512; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121R20JNEG 541-1.2XDKR-ND 51P1086
Product Name RES 1.2 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Res, Thick Film, 1R2, 5%, 0.5W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details