Vishay Intertechnology, Inc. RES 1.20 OHM 1W 1% 2512 SMD CRCW25121R20FNTG

Description
RES 1.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1W 1% 2512 SMD - CRCW25121R20FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1W 1% 2512 SMD
CRCW25121R20FNTG
RES 1.20 OHM 1W 1% 2512 SMD CRCW25121R20FNTG
RES 1.20ohm 1W 1% 2512 SMD

RES 1.20ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R20FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R20FNTG-ND
Chip Resistor - Surface Mount CRCW25121R20FNTG-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,1.2Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C5943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,1.2Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay
43C5943
Resistor,metal Glaze,1.2Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay 43C5943
Resistor,Metal Glaze,1.2Ohms,500WV, 1+/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,1.2Ohms,500WV,1+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R20FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R20FNTG
Chip Resistor - Surface Mount CRCW25121R20FNTG
RES SMD 1.2 OHM 1% 1W 2512

RES SMD 1.2 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25121R20FNTG CRCW25121R20FNTG-ND 43C5943 CRCW25121R20FNTG
Product Name RES 1.20 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,1.2Ohms,500Wv,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details