Vishay Intertechnology, Inc. RES 1.20 OHM 1W 1% 2512 SMD CRCW25121R20FNEG

Description
RES 1.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.20ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20 OHM 1W 1% 2512 SMD - CRCW25121R20FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20 OHM 1W 1% 2512 SMD
CRCW25121R20FNEG
RES 1.20 OHM 1W 1% 2512 SMD CRCW25121R20FNEG
RES 1.20ohm 1W 1% 2512 SMD

RES 1.20ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25121R20FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121R20FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25121R20FNEGCT-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121R20FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121R20FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25121R20FNEGDKR-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25121R20FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25121R20FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25121R20FNEGTR-ND
1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121R20FNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R20FNEG
Chip Resistor - Surface Mount CRCW25121R20FNEG
RES SMD 1.2 OHM 1% 1W 2512

RES SMD 1.2 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW25121R20FNEG 541-CRCW25121R20FNEGCT-ND CRCW25121R20FNEG
Product Name RES 1.20 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details