Vishay Intertechnology, Inc. RES 1.18 OHM 1W 1% 2512 SMD CRCW25121R18FNTG

Description
RES 1.18ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 1.18ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18 OHM 1W 1% 2512 SMD - CRCW25121R18FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18 OHM 1W 1% 2512 SMD
CRCW25121R18FNTG
RES 1.18 OHM 1W 1% 2512 SMD CRCW25121R18FNTG
RES 1.18ohm 1W 1% 2512 SMD

RES 1.18ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R18FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R18FNTG-ND
Chip Resistor - Surface Mount CRCW25121R18FNTG-ND
1.18 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.18 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121R18FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R18FNTG
Chip Resistor - Surface Mount CRCW25121R18FNTG
RES SMD 1.18 OHM 1% 1W 2512

RES SMD 1.18 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R18FNTG CRCW25121R18FNTG-ND CRCW25121R18FNTG
Product Name RES 1.18 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms 1.18 ohms 1.18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details