Vishay Intertechnology, Inc. RES 1.1 OHM 1W 5% 2512 SMD CRCW25121R10JNEG

Description
RES 1.1ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.1ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1 OHM 1W 5% 2512 SMD - CRCW25121R10JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 1W 5% 2512 SMD
CRCW25121R10JNEG
RES 1.1 OHM 1W 5% 2512 SMD CRCW25121R10JNEG
RES 1.1ohm 1W 5% 2512 SMD

RES 1.1ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.1XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1XTR-ND
Chip Resistor - Surface Mount 541-1.1XTR-ND
1.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1XCT-ND
Chip Resistor - Surface Mount 541-1.1XCT-ND
1.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.1XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.1XDKR-ND
Chip Resistor - Surface Mount 541-1.1XDKR-ND
1.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1.1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 1R1 5% E67 E3 Rohs Compliant Vishay - 47P4892 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 1R1 5% E67 E3 Rohs Compliant Vishay
47P4892
Crcw2512 200 1R1 5% E67 E3 Rohs Compliant Vishay 47P4892
CRCW2512 200 1R1 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 1R1 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25121R10JNEG 541-1.1XTR-ND 47P4892
Product Name RES 1.1 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 1R1 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 1.1 ohms 1.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD183GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details