Vishay Intertechnology, Inc. RES 1.0 OHM 1W 5% 2512 SMD CRCW25121R00JNTG

Description
RES 1.0ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 1.0ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 1W 5% 2512 SMD - CRCW25121R00JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1W 5% 2512 SMD
CRCW25121R00JNTG
RES 1.0 OHM 1W 5% 2512 SMD CRCW25121R00JNTG
RES 1.0ohm 1W 5% 2512 SMD

RES 1.0ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25121R00JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25121R00JNTG-ND
Chip Resistor - Surface Mount CRCW25121R00JNTG-ND
1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25121R00JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25121R00JNTG
Chip Resistor - Surface Mount CRCW25121R00JNTG
RES SMD 1 OHM 5% 1W 2512

RES SMD 1 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25121R00JNTG CRCW25121R00JNTG-ND CRCW25121R00JNTG
Product Name RES 1.0 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details