1 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Res Thick Film 2512 1 Ohm 5% 1W ±200ppm/C Molded SMD Blister T/R Product overview: CRCW25121R00JNEH from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25121R00JNEH can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1030273-CRCW25121R00
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/K
Power (Watts): 1W
Resistance (Ohms): 1
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
RES SMD 1 OHM 5% 1W 2512
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW25121R00JNEH-ND | 52-CRCW25121R00JNEH | 1030273-CRCW25121R00JNEH | CRCW25121R00JNEH |
| Product Name | Chip Resistor - Surface Mount | SMD 1 Ohm 1W Resistor | Chip Resistor - Surface Mount - CRCW25121R00JNEH | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | Automotive | ||
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | |||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms |